Princess Auto Limited 90° Elbow 1292119

Description
90° Elbow
Description
90° Elbow

Suppliers

Company
Product
Description
Supplier Links
90° Elbow - 1292119 - Princess Auto Limited
Winnipeg, Manitoba, Canada
90° Elbow
1292119
90° Elbow 1292119
90° Elbow

90° Elbow

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hydraulic Fittings
Product Number 1292119
Product Name 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Hydraulic Fittings - 120873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Steel
View Details
37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details