Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAINERS
PRINCESS AUTO LIMITED
1251610 -- SUCTION LINE STRAINER 25 GPM RATING
Princess Auto Limited
Suction Line Strainer 25 GPM Rating
1251610
Description
Suction Line Strainer 25 GPM Rating
Princess Auto Limited
Done
Description
Suction Line Strainer 25 GPM Rating
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
Suction Line Strainer 25 GPM Rating
1251610
Suction Line Strainer 25 GPM Rating
1251610
Suction Line Strainer 25 GPM Rating
Suction Line Strainer 25 GPM Rating
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Strainers
Product Number
1251610
Product Name
Suction Line Strainer 25 GPM Rating
Pipe Size
1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Acme Engineering Products
Automatic Scraper-Strainer
ACRS-OF-16-150-CS/SS
Specs
Strainer Style
Strainer Assembly
Strainer Type
Y-strainers
Applications
Chemical; Coolant; Water
View Details
Petersen Products Co.
Strainer Nylon Filter
938-9300-3
Specs
Strainer Style
Strainer Assembly
View Details
Plast-O-Matic Valves, Inc.
Inline PVC Sediment Strainers
SERIES YS-53
Specs
Strainer Style
Strainer Assembly
Strainer Type
Y-strainers
Media
Liquid
View Details
Lee Co. (The)
Strainer, 106 Boss Mount, 304L
Specs
Strainer Style
Strainer Element
Applications
Ideal for lubrication systems or any other systems requiring coarse filtration.
Media
Liquid
View Details