Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAINERS
PRINCESS AUTO LIMITED
1250095 -- SUCTION LINE STRAINER 15 GPM RATING
Princess Auto Limited
Suction Line Strainer 15 GPM Rating
1250095
Description
Suction Line Strainer 15 GPM Rating
Princess Auto Limited
Done
Description
Suction Line Strainer 15 GPM Rating
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
Suction Line Strainer 15 GPM Rating
1250095
Suction Line Strainer 15 GPM Rating
1250095
Suction Line Strainer 15 GPM Rating
Suction Line Strainer 15 GPM Rating
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Strainers
Product Number
1250095
Product Name
Suction Line Strainer 15 GPM Rating
Pipe Size
1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Thermon, Inc
Cone & Basket Strainer
CS & BS
Specs
Strainer Style
Strainer Assembly; Strainer Element
Strainer Type
Simplex Basket; Conical Line
Applications
Coolant
View Details
RS Components, Ltd.
Pump Strainers & Filters
4992717
Specs
Pipe Connection
Threaded; 3/8 in bsp
Materials
Stainless steel
View Details
Petersen Products Co.
Strainer Nylon Filter
938-9300-3
Specs
Strainer Style
Strainer Assembly
View Details
Vooner FloGard LLC
Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer
10
Specs
Strainer Style
Strainer Assembly
Applications
Chemical; Food Processing
Features
Self Cleaning
View Details