Princess Auto Limited 12" Single Speed Ventilating Fan 0772301

Description
12" Single Speed Ventilating Fan
Description
12" Single Speed Ventilating Fan

Suppliers

Company
Product
Description
Supplier Links
12" Single Speed Ventilating Fan - 0772301 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12" Single Speed Ventilating Fan
0772301
12" Single Speed Ventilating Fan 0772301
12" Single Speed Ventilating Fan

12" Single Speed Ventilating Fan

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Fans and Blowers (industrial)
Product Number 0772301
Product Name 12" Single Speed Ventilating Fan
Fan / Blower Diameter 12.0 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details