Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
PRIMO COMPANY LIMITED
EM288Z1 -- MICROPHONES
PRIMO COMPANY LIMITED
Microphones
EM288Z1
Description
"MIC COND ANLG OMNI -43DB 0.157""D"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"MIC COND ANLG OMNI -43DB 0.157""D"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microphones
5956-EM288Z1-ND
Microphones
5956-EM288Z1-ND
"MIC COND ANLG OMNI -43DB 0.157""D"
"MIC COND ANLG OMNI -43DB 0.157""D"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Audio Microphones
Product Number
5956-EM288Z1-ND
Product Name
Microphones
Directivity
Omnidirectional
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287728
Specs
Sensitivity
63.1 mV/Pa (435023 mV/psi)
Impedance
2200 ohms
View Details
Infineon Technologies AG
Microphones
IM64D121AXTMA1
Specs
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Biamp Systems, Ltd.
Commercial Audio Microphones
MDS.DEL
Specs
Application
Voice
View Details
Ningbo Best Group Co., Ltd.
Electret Condenser Microphone
EM-6027(P)
Specs
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details