Prime Technology Analog Panel Meter Model 1151Vb,range 10-0-10 Vdc,scale 0-100 No Caption,3 Color Red;greater Than 100 Less Than 10,61-66,yellow 56-61, Green 51-56, Blue 49-51 Prime Technology RR3958

Description
ANALOG PANEL METER MODEL 1151VB,RANGE 10-0-10 VDC,SCALE 0-100 NO CAPTION,3 COLOR RED;GREATER THAN 100 LESS THAN 10,61-66,YELLOW 56-61, GREEN 51-56, BLUE 49-51
Description
ANALOG PANEL METER MODEL 1151VB,RANGE 10-0-10 VDC,SCALE 0-100 NO CAPTION,3 COLOR RED;GREATER THAN 100 LESS THAN 10,61-66,YELLOW 56-61, GREEN 51-56, BLUE 49-51

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter Model 1151Vb,range 10-0-10 Vdc,scale 0-100 No Caption,3 Color Red;greater Than 100 Less Than 10,61-66,yellow 56-61, Green 51-56, Blue 49-51 Prime Technology - 62AK4595 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter Model 1151Vb,range 10-0-10 Vdc,scale 0-100 No Caption,3 Color Red;greater Than 100 Less Than 10,61-66,yellow 56-61, Green 51-56, Blue 49-51 Prime Technology
62AK4595
Analog Panel Meter Model 1151Vb,range 10-0-10 Vdc,scale 0-100 No Caption,3 Color Red;greater Than 100 Less Than 10,61-66,yellow 56-61, Green 51-56, Blue 49-51 Prime Technology 62AK4595
ANALOG PANEL METER MODEL 1151VB,RANGE 10-0-10 VDC,SCALE 0-100 NO CAPTION,3 COLOR RED;GREATER THAN 100 LESS THAN 10,61-66,YELLOW 56-61, GREEN 51-56, BLUE 49-51

ANALOG PANEL METER MODEL 1151VB,RANGE 10-0-10 VDC,SCALE 0-100 NO CAPTION,3 COLOR RED;GREATER THAN 100 LESS THAN 10,61-66,YELLOW 56-61, GREEN 51-56, BLUE 49-51

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 62AK4595
Product Name Analog Panel Meter Model 1151Vb,range 10-0-10 Vdc,scale 0-100 No Caption,3 Color Red;greater Than 100 Less Than 10,61-66,yellow 56-61, Green 51-56, Blue 49-51 Prime Technology
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - FR Series Analogue Meter - FR19B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 1.81 inch (45.97 mm)
View Details
Selector Switch Meter -  - Sifam Tinsley UK
Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 120 to 600 volts
Current Range 1 to 5 amps
View Details
Bezel Mount Analog Panel Meter - 2000 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Mirrored (optional feature)
Scale Type Zero-Center
Face Type Rectangular
View Details