Simpson Electric Company Analog Panel Meters Century Style

Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Rugged black phenolic case Glass window for optimum viewing
Datasheet
Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Rugged black phenolic case Glass window for optimum viewing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meters - Century Style - Simpson Electric Company
Elgin, IL, USA
Analog Panel Meters
Century Style
Analog Panel Meters Century Style
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Rugged black phenolic case Glass window for optimum viewing

Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes.

  • Rugged black phenolic case
  • Glass window for optimum viewing
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Analog Panel Meters
Product Number Century Style
Product Name Analog Panel Meters
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
Width 38.1 to 114 mm (1.5 to 4.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - R39B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.84 inch (97.54 mm)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Panel Meter; 0 to 50 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D - 70209518 - Allied Electronics, Inc.
Specs
Current Range 0.0 to 50 amps
Accuracy 2 ± % of Full Scale
Width 55.37 mm (2.18 inch)
View Details