Prime Technology Resistance Decade Box,111.1111K DA74-3X

Description
Product Highlights 111.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Datasheet
Description
Product Highlights 111.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,111.1111K - 8074X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,111.1111K
8074X
Resistance Decade Box,111.1111K 8074X
Product Highlights 111.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 10k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Product Highlights

  • 111.1111k Ohms/Step
  • 0.01 Ohm, Lowest Decade; 10k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance

Each Unit Includes

  • Manufacturer's Certificate of Compliance
  • Instruction Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number 8074X
Product Name Resistance Decade Box,111.1111K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 669558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Box - RH9A - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Precision Measurements or Calibrator; Stand Alone or Bench
Decades 1 to 9
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 7
View Details