Prime Technology Resistance Decade Box,1.1111M DA55-3X

Description
Product Highlights 1.1111M Ohms/Step 10 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Description
Product Highlights 1.1111M Ohms/Step 10 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,1.1111M - DA55-3X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,1.1111M
DA55-3X
Resistance Decade Box,1.1111M DA55-3X
Product Highlights 1.1111M Ohms/Step 10 Ohm, Lowest Decade; 100k Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Product Highlights

  • 1.1111M Ohms/Step
  • 10 Ohm, Lowest Decade; 100k Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance

Each Unit Includes

  • Manufacturer's Certificate of Compliance
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA55-3X
Product Name Resistance Decade Box,1.1111M
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5374817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Box,6 Decades - 930176 - Transcat, Inc.
Specs
Type DecadeBox
Decades 6
View Details
Inductive Voltage Divider - M-1011A - TEGAM, Inc.
Specs
Type Current; Voltage; DecadeBox; Divider
Special Features Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 7
View Details
Resistance Decade Box - HRRS-B-3-100M - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 3
Resolution 100000000.00 ohms
View Details