Prime Technology Resistance Decade Box,1.111K DA52-3X

Description
Product Highlights 1.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
Description
Product Highlights 1.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box,1.111K - DA52-3X - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box,1.111K
DA52-3X
Resistance Decade Box,1.111K DA52-3X
Product Highlights 1.1111k Ohms/Step 0.01 Ohm, Lowest Decade; 100 Ohms, Highest Decade Accuracy of Setting: ±(0.1% + 0.010 ohm) 0.2W Power Rating 3 x 5.25 x 4.13” HWD Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual

Product Highlights

  • 1.1111k Ohms/Step
  • 0.01 Ohm, Lowest Decade; 100 Ohms, Highest Decade
  • Accuracy of Setting: ±(0.1% + 0.010 ohm)
  • 0.2W Power Rating
  • 3 x 5.25 x 4.13” HWD
  • Includes Mfgr. Certificate of Compliance

Each Unit Includes

  • Manufacturer's Certificate of Compliance
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number DA52-3X
Product Name Resistance Decade Box,1.111K
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistance Decade Box - HRRS-7-1K - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 7
Resolution 1000.00 ohms
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details