Prime TechnologyResistance Decade Box,1.111K,DA42-3
Description
Product Highlights
1.111k Ohms/Step
0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Includes Mfgr. Certificate of Compliance
Transcat, Inc.
Done
Description
Product Highlights
1.111k Ohms/Step
0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Includes Mfgr. Certificate of Compliance
Product Highlights
1.111k Ohms/Step
0.1 Ohm, Lowest Decade; 100 Ohms, Highest Decade
Accuracy of Setting: ±(0.1% + 0.015 ohm)
0.33W Power Rating
3 x 5.25 x 4.13” HWD
Each Unit Includes
Includes Mfgr. Certificate of Compliance
Special Features
Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability