Prime Technology Current Meter; Meter Function Shurite Meters CP-Z96A-600A-AC-I

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 600A; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.56"; External Height:3.74" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 600A; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.56"; External Height:3.74" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6173 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6173
Current Meter; Meter Function Shurite Meters 48J6173
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 600A; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.56"; External Height:3.74" RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 600A; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Product Range:-; Accuracy:1.0-2.5%; Display Accuracy ±:2.5%; External Depth:2.56"; External Height:3.74" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6173
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details