Prime Technology Current Meter; Meter Function Shurite Meters CP-C72A-30MA-DC-I

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 30mA; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 30mA; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6137 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6137
Current Meter; Meter Function Shurite Meters 48J6137
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 30mA; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 30mA; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-25 DCmA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6137
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers