Prime Technology Current Meter; Meter Function Shurite Meters CP-C72A-10A-DC-I

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-10 DCA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-10 DCA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6131 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6131
Current Meter; Meter Function Shurite Meters 48J6131
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-10 DCA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-; Accuracy:1.0-2.5%; Current Meter Range:0-10 DCA; Display Accuracy ±:2.5%; External Depth:2.65" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6131
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details