Prime Technology Current Meter; Meter Function Shurite Meters 8502Z

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-3 ACA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-3 ACA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6234 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6234
Current Meter; Meter Function Shurite Meters 48J6234
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-3 ACA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-3 ACA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6234
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details