Prime Technology Voltage Meter; Meter Function Shurite Meters 8406Z

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 48J6229 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
48J6229
Voltage Meter; Meter Function Shurite Meters 48J6229
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Meter Movement:Pivot and Jewel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6229
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details