Prime Technology Current Meter; Meter Function Shurite Meters 8310Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 300mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-300 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 300mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-300 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6224 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6224
Current Meter; Meter Function Shurite Meters 48J6224
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 300mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-300 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 300mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-300 DCmA; Display Accuracy ±:5%; External Depth:1.99" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6224
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details