Prime Technology Current Meter; Meter Function Shurite Meters 8207Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6214 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6214
Current Meter; Meter Function Shurite Meters 48J6214
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6214
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers