Prime Technology Current Meter; Meter Function Shurite Meters 8206Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-15 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-15 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6213 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6213
Current Meter; Meter Function Shurite Meters 48J6213
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-15 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-15 DCA; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6213
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details