Prime Technology Frequency Meter; Meter Function Shurite Meters 8021Z

Description
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA
Datasheet
Description
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter; Meter Function Shurite Meters - 48J6197 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; Meter Function Shurite Meters
48J6197
Frequency Meter; Meter Function Shurite Meters 48J6197
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA

FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.99"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6197
Product Name Frequency Meter; Meter Function Shurite Meters
Input Type Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details