Prime Technology Current Meter; Meter Function Shurite Meters 7507Z

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 80A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-80 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 80A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-80 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6278 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6278
Current Meter; Meter Function Shurite Meters 48J6278
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 80A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-80 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 80A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-80 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6278
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details