Prime Technology Current Meter; Meter Function Shurite Meters 7503Z-50

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:750 Series; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:750 Series; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6274 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6274
Current Meter; Meter Function Shurite Meters 48J6274
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:750 Series; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A / 0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:750 Series; Accuracy:5%; Current Meter Range:0-5 ACA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6274
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details