Prime Technology Current Meter; Meter Function Shurite Meters 7336Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6266 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6266
Current Meter; Meter Function Shurite Meters 48J6266
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 mADC; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6266
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers