Prime Technology Current Meter; Meter Function Shurite Meters 7208Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-50 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-50 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6261 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6261
Current Meter; Meter Function Shurite Meters 48J6261
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-50 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-50 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6261
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details