Prime Technology Current Meter; Meter Function Shurite Meters 7207Z

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6260 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6260
Current Meter; Meter Function Shurite Meters 48J6260
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-25 DCA; Display Accuracy ±:5%; External Depth:2.04" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6260
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers