Prime Technology Frequency Meter; Meter Function Shurite Meters 7011Z

Description
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:2.04"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA
Datasheet
Description
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:2.04"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter; Meter Function Shurite Meters - 48J6249 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; Meter Function Shurite Meters
48J6249
Frequency Meter; Meter Function Shurite Meters 48J6249
FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:2.04"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA

FREQUENCY METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:2.04"; Frequency Meter Range:55-65 Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48J6249
Product Name Frequency Meter; Meter Function Shurite Meters
Input Type Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers