Prime Technology Current Meter; Meter Function Shurite Meters 3300

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-1 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-1 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 56J6668 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
56J6668
Current Meter; Meter Function Shurite Meters 56J6668
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-1 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-1 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6668
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers