Prime Technology Voltage Meter; Meter Function Shurite Meters 3115

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Moving Magnet RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Moving Magnet RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 56J6663, is a 1.5-inch edgewise meter designed for measuring DC voltage with a range of 0 to 150 volts. It features a moving magnet technology and has an accuracy of ±5%. The meter is housed in a polystyrene case with a white field and black printed scale, ensuring durability against age and moisture. It can be installed in front of or behind panels, and special scales, ranges, and dampening options are available. This product is suitable for applications requiring reliable voltage measurement in various environments.

Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 56J6663, is a 1.5-inch edgewise meter designed for measuring DC voltage with a range of 0 to 150 volts. It features a moving magnet technology and has an accuracy of ±5%. The meter is housed in a polystyrene case with a white field and black printed scale, ensuring durability against age and moisture. It can be installed in front of or behind panels, and special scales, ranges, and dampening options are available. This product is suitable for applications requiring reliable voltage measurement in various environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Shurite Meters - 56J6663 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Shurite Meters
56J6663
Voltage Meter; Meter Function Shurite Meters 56J6663
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Moving Magnet RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Display Accuracy ±:5%; External Depth:1.75"; Meter Movement:Moving Magnet RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6663
Product Name Voltage Meter; Meter Function Shurite Meters
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers