Primatics, Inc. Compact High Resolution Elevator Stages PZA25

Description
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision applications requiring smooth motion, exceptional stiffness, and high resolution. Superior Vertical Motion The PZA offers a higher performance, space-saving alternative to traditional Z-axis stages: The inclined plane approach offers superior performance through the use of our reliable ballscrew drivetrain while minimizing the overall height. The PZA is also slim enough to give easy access to all sides of the load, and since the center of the carriage is centered over the bearings, deflections from a cantilevered load are minimized. The PZA Series elevator table come standard with integral limit switches, mechanical hard stops and a home index. The stage tabletop is protected with a clear anodize finish and metric mounting patterns are standard.
Description
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision applications requiring smooth motion, exceptional stiffness, and high resolution. Superior Vertical Motion The PZA offers a higher performance, space-saving alternative to traditional Z-axis stages: The inclined plane approach offers superior performance through the use of our reliable ballscrew drivetrain while minimizing the overall height. The PZA is also slim enough to give easy access to all sides of the load, and since the center of the carriage is centered over the bearings, deflections from a cantilevered load are minimized. The PZA Series elevator table come standard with integral limit switches, mechanical hard stops and a home index. The stage tabletop is protected with a clear anodize finish and metric mounting patterns are standard.

Suppliers

Company
Product
Description
Supplier Links
Compact High Resolution Elevator Stages - PZA25 - Primatics, Inc.
Tangent, OR, USA
Compact High Resolution Elevator Stages
PZA25
Compact High Resolution Elevator Stages PZA25
Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision applications requiring smooth motion, exceptional stiffness, and high resolution. Superior Vertical Motion The PZA offers a higher performance, space-saving alternative to traditional Z-axis stages: The inclined plane approach offers superior performance through the use of our reliable ballscrew drivetrain while minimizing the overall height. The PZA is also slim enough to give easy access to all sides of the load, and since the center of the carriage is centered over the bearings, deflections from a cantilevered load are minimized. The PZA Series elevator table come standard with integral limit switches, mechanical hard stops and a home index. The stage tabletop is protected with a clear anodize finish and metric mounting patterns are standard.

Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine vision applications requiring smooth motion, exceptional stiffness, and high resolution.

Superior Vertical Motion

The PZA offers a higher performance, space-saving alternative to traditional Z-axis stages: The inclined plane approach offers superior performance through the use of our reliable ballscrew drivetrain while minimizing the overall height. The PZA is also slim enough to give easy access to all sides of the load, and since the center of the carriage is centered over the bearings, deflections from a cantilevered load are minimized.

The PZA Series elevator table come standard with integral limit switches, mechanical hard stops and a home index. The stage tabletop is protected with a clear anodize finish and metric mounting patterns are standard.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PZA25
Product Name Compact High Resolution Elevator Stages
Axis Configuration Z Axis Only
Z-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Carriage Load 22.05 lbs (10 kg)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B90121-V05S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Mini slide - DGSL-8-10-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Z Pico, XY Micro, Metric - 9067-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details