Primatics, Inc. Linear Positioning Stages PLG210

Description
Primatics PLG210 Series positioning stages are the largest of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG210 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG210 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG210 accepts standard English NEMA 34 frame step or servo motors with 3/8", 1/2" and 14mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
Primatics PLG210 Series positioning stages are the largest of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG210 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG210 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG210 accepts standard English NEMA 34 frame step or servo motors with 3/8", 1/2" and 14mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stages - PLG210 - Primatics, Inc.
Tangent, OR, USA
Linear Positioning Stages
PLG210
Linear Positioning Stages PLG210
Primatics PLG210 Series positioning stages are the largest of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG210 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications. Linear Motor The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard. Perfect where overall size is a concern, the PLG210 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response. In-Line Motor Mount The in-line version of the PLG210 accepts standard English NEMA 34 frame step or servo motors with 3/8", 1/2" and 14mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives. Performance Verification All PLG performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Primatics PLG210 Series positioning stages are the largest of the all-purpose PLG series stages. Ideal for demanding applications such as inspection, attachment and alignment, the PLG210 offers unparalleled flexibility and allows the user to fit a high performance product into many different applications.

Linear Motor

The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In addition, the unique Prima-Flex cabling system and Prima-Seal enclosure system allows for sensitive parts, like the encoder and sensor circuits, to be self-contained and protected from contamination and harsh work environments. Encoder resolutions to 0.1 microns are standard.

Perfect where overall size is a concern, the PLG210 frameless motor mounts directly onto the ballscrew, eliminating the need for a motor coupler and external motor. This reduces the footprint of the positioner while maintaining the accuracy and dynamic response.

In-Line Motor Mount

The in-line version of the PLG210 accepts standard English NEMA 34 frame step or servo motors with 3/8", 1/2" and 14mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base.

Accessories

All PLG stages are available with a high flow purge option to help keep to the internal mechanics particle-free. Carriage-spanning tabletop options are also available for ballscrew motor drives.

Performance Verification

All PLG performance specifications are verified with a laser interferometer system, and a full set of accuracy, repeatability, straightness and flatness plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PLG210
Product Name Linear Positioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 23.62 inch (100 to 600 mm)
Rated Speed 11.81 to 12.6 in/sec (18 to 19.2 m/min)
Carriage Load 220 lbs (100 kg)
Positioning Accuracy 6.00E-5 to 3.00E-5 inch/inch (6.00E-5 to 3.00E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 752P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details