Primatics, Inc. Linear Positioning Stages PCR32

Description
The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space restrictive applications Smooth Travel The PCR32 delivers exceptionally smooth travel by utilizing anti-cage creep precision cross roller bearings and a center driven brushless linear motor. Since neither the bearings or drivetrain utilize recirculating elements, the PCR332 offers the best of all worlds: smooth, velocity ripple-free motion without cage creep Oversized cross rollers and a re-enforced linear motor forcer yield a positioning stage with a very high natural frequency. This high bandwidth allows the PCR32 to step and settle very quickly making it ideal for applications where the stage must keep a camera in focus while following a terrain. More Robust Like the rest of the Primatics product family, the PCR32 is designed specifically for high throughput 24/7 applications. The cross rollers are preloaded against machined reference edges to insure no loss of preload over time. Performance Verification All PCR32 performance specifications are verified with a laser interferometer system and a full set of accuracy, repeatability, straightness and flattness plots are included with each stage
Description
The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space restrictive applications Smooth Travel The PCR32 delivers exceptionally smooth travel by utilizing anti-cage creep precision cross roller bearings and a center driven brushless linear motor. Since neither the bearings or drivetrain utilize recirculating elements, the PCR332 offers the best of all worlds: smooth, velocity ripple-free motion without cage creep Oversized cross rollers and a re-enforced linear motor forcer yield a positioning stage with a very high natural frequency. This high bandwidth allows the PCR32 to step and settle very quickly making it ideal for applications where the stage must keep a camera in focus while following a terrain. More Robust Like the rest of the Primatics product family, the PCR32 is designed specifically for high throughput 24/7 applications. The cross rollers are preloaded against machined reference edges to insure no loss of preload over time. Performance Verification All PCR32 performance specifications are verified with a laser interferometer system and a full set of accuracy, repeatability, straightness and flattness plots are included with each stage

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stages - PCR32 - Primatics, Inc.
Tangent, OR, USA
Linear Positioning Stages
PCR32
Linear Positioning Stages PCR32
The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space restrictive applications Smooth Travel The PCR32 delivers exceptionally smooth travel by utilizing anti-cage creep precision cross roller bearings and a center driven brushless linear motor. Since neither the bearings or drivetrain utilize recirculating elements, the PCR332 offers the best of all worlds: smooth, velocity ripple-free motion without cage creep Oversized cross rollers and a re-enforced linear motor forcer yield a positioning stage with a very high natural frequency. This high bandwidth allows the PCR32 to step and settle very quickly making it ideal for applications where the stage must keep a camera in focus while following a terrain. More Robust Like the rest of the Primatics product family, the PCR32 is designed specifically for high throughput 24/7 applications. The cross rollers are preloaded against machined reference edges to insure no loss of preload over time. Performance Verification All PCR32 performance specifications are verified with a laser interferometer system and a full set of accuracy, repeatability, straightness and flattness plots are included with each stage

The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space restrictive applications

Smooth Travel

The PCR32 delivers exceptionally smooth travel by utilizing anti-cage creep precision cross roller bearings and a center driven brushless linear motor. Since neither the bearings or drivetrain utilize recirculating elements, the PCR332 offers the best of all worlds: smooth, velocity ripple-free motion without cage creep

Oversized cross rollers and a re-enforced linear motor forcer yield a positioning stage with a very high natural frequency. This high bandwidth allows the PCR32 to step and settle very quickly making it ideal for applications where the stage must keep a camera in focus while following a terrain.

More Robust

Like the rest of the Primatics product family, the PCR32 is designed specifically for high throughput 24/7 applications. The cross rollers are preloaded against machined reference edges to insure no loss of preload over time.

Performance Verification

All PCR32 performance specifications are verified with a laser interferometer system and a full set of accuracy, repeatability, straightness and flattness plots are included with each stage

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Linear Slides and Linear Stages
Product Number PCR32
Product Name Linear Positioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.31 inch (135 mm)
Rated Speed 9.84 to 19.69 in/sec (15 to 30 m/min)
Carriage Load 6.62 to 9.92 lbs (3 to 4.5 kg)
Positioning Accuracy 7.40E-6 to 1.48E-5 inch/inch (7.40E-6 to 1.48E-5 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-AAPB8B8A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 7.09 inch (180 mm)
Y-Axis Travel 7.09 inch (180 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Mini slide - DGST-20-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Gothic-Arch, 25 x25 mm, Micro YZ, Pico X, 8-32 - 9061-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details