AOD3-C -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD3-C
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD3-C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD3-C |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Liquid Flow
|
25.000 GPM (94.70 L/min)
|
|
Discharge Size
|
3.000 inch (76.2 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Circulation Pump
Discharge Pressure
652.7 psi (459 m of Water)
Liquid Flow
3962.580 GPM (15009.77 L/min)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
34.478 GPM (130.60 L/min)
View Details
Pump Type
Variable Dispense Volume Pumps
Power Source
Stepper Motor
Industry Served
Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details