AOD3-A -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD3-A
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD3-A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD3-A |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
65.0 psi (45.7 m of Water)
|
|
Liquid Flow
|
240.000 GPM (909.09 L/min)
|
|
Discharge Size
|
3.000 inch (76.2 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media
Chemical Pump
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow
44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Pump Type
Piezoelectric Disc Pumps
Liquid Flow
0.317 GPM (1.20 L/min)
Media Temperature
-13 to 104 F (-25 to 40 C)
View Details