AOD2-C -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD2-C
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD2-C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD2-C |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
55.0 psi (38.67 m of Water)
|
|
Liquid Flow
|
300.000 GPM (1136.36 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media
Chemical Pump
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media
Liquids, Oil
View Details
Pump Type
Piezoelectric Disc Pumps
Power Source
Piezoelectric
Industry Served
Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details