AOD1-S -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD1-S
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD1-S
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD1-S |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
125.0 psi (87.88 m of Water)
|
|
Liquid Flow
|
75.000 GPM (284.09 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Circulation Pump; Magnetic Drive Pump
Liquid Flow
4400.000 GPM (16666.67 L/min)
HP
176.91 HP
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media
Liquids, Oil
View Details
Pump Type
Piston Plunger Pump; Axial Piston Pumps
Power Source
NoSourceIncluded; None
Industry Served
Oil & Gas | Other
View Details