AOD1-K -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD1-K
Datasheet
Suppliers
Air Operated Diaphragm Pump
AOD1-K
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD1-K |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
125.0 psi (87.88 m of Water)
|
|
Liquid Flow
|
12.400 GPM (46.97 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
1800.0 to 3000.0 psi (1266 to 2109 m of Water)
Liquid Flow
1.000 to 11.000 GPM (3.79 to 41.67 L/min)
View Details
Pump Type
Piezoelectric Disc Pumps
Power Source
Piezoelectric
Industry Served
Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details