AOD .5-A -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD .5-A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD .5-A |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
135.0 psi (94.91 m of Water)
|
|
Liquid Flow
|
60.000 GPM (227.27 L/min)
|
|
Discharge Size
|
0.500 inch (12.7 mm)
|
|
Media Temperature
|
212 F (100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details
Pump Type
Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
100.0 psi (70.31 m of Water)
Liquid Flow
35.000 GPM (132.58 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
10.000 GPM (37.88 L/min)
Discharge Size
1.000 inch (25.4 mm)
View Details