AOD .25-K -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD .25-K
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD .25-K |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
40.0 psi (28.12 m of Water)
|
|
Liquid Flow
|
150.000 GPM (568.18 L/min)
|
|
Discharge Size
|
0.250 inch (6.35 mm)
|
|
Media Temperature
|
212 F (100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details