Prevost Ltd. Power Sanding Sheets & Belts TBS 10330K80

Description
PREVOST TBS 10330K80 Sanding Belt
Request a Quote
Description
PREVOST TBS 10330K80 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1828737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1828737
Power Sanding Sheets & Belts 1828737
PREVOST TBS 10330K80 Sanding Belt

PREVOST TBS 10330K80 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1828737
Product Name Power Sanding Sheets & Belts
Width 0.39 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795022 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834194012 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8B - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Stone / Marble / Granite - PC221 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details