Prevost Ltd. Power Sanding Sheets & Belts TBS 10330K120

Description
PREVOST TBS 10330K120 Sanding Belt
Request a Quote
Description
PREVOST TBS 10330K120 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1828739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1828739
Power Sanding Sheets & Belts 1828739
PREVOST TBS 10330K120 Sanding Belt

PREVOST TBS 10330K120 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1828739
Product Name Power Sanding Sheets & Belts
Width 0.39 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795016 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66254490858 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details