Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR BLOW GUNS
PREVOST LTD.
IBG 06MTLH -- BLOW GUNS
Prevost Ltd.
Blow Guns
IBG 06MTLH
Description
PREVOST IBG 06MTLH Blow Gun
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PREVOST IBG 06MTLH Blow Gun
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Blow Guns
2167375
Blow Guns
2167375
PREVOST IBG 06MTLH Blow Gun
PREVOST IBG 06MTLH Blow Gun
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Blow Guns
Product Number
2167375
Product Name
Blow Guns
Unlock Full Specs
to access all available technical data
Similar Products
Vortec
Frost Free Cold Air Gun
Specs
Pressure Capacity
100 psi (70.38 m H2O)
Air Line Connection
1/4"NPT; Swivel
Nozzle
Frost Free
View Details
RS Components, Ltd.
Heat Guns
2707755
View Details
Festo Corporation
Low consumption air gun
LSP-1/4-D
Specs
Style
Pistol
Pressure Capacity
145 psi (102 m H2O)
Air Line Connection
1/4"NPT
View Details
EXAIR
Precision Air Gun with 12" Ext Pipe
Model 1800-12 VariBlast
Specs
Style
Straight
Air Line Connection
1/4"NPT
Nozzle
Extended Angled
View Details