Prevost Ltd. Hose Reels DVO 1320LS

Description
PREVOST DVO 1320LS Hose Reel
Request a Quote
Description
PREVOST DVO 1320LS Hose Reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Reels - 629839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Reels
629839
Hose Reels 629839
PREVOST DVO 1320LS Hose Reel

PREVOST DVO 1320LS Hose Reel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reels
Product Number 629839
Product Name Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Stainless Steel Compact Manual Rewind Reels - SS1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 14 inch (356 mm)
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details