Prevost Ltd. Blow Guns CBG 06OSH

Description
ISO C6 OSHA Composit Blowgun
Request a Quote
Description
ISO C6 OSHA Composit Blowgun
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blow Guns - 1358779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blow Guns
1358779
Blow Guns 1358779
ISO C6 OSHA Composit Blowgun

ISO C6 OSHA Composit Blowgun

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 1358779
Product Name Blow Guns
Unlock Full Specs
to access all available technical data

Similar Products

Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details