EXAIR Precision Air Gun with 12" Ext Pipe Model 1800-12 VariBlast

Description
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12" Extension Only.
Request a Quote
Description
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12" Extension Only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Air Gun with 12
Cincinnati, OH, United States
Precision Air Gun with 12" Ext Pipe
Model 1800-12 VariBlast
Precision Air Gun with 12" Ext Pipe Model 1800-12 VariBlast
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12" Extension Only.

VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12" Extension Only.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Air Blow Guns
Product Number Model 1800-12 VariBlast
Product Name Precision Air Gun with 12" Ext Pipe
Style Straight
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Safety Air Guns -  - EXAIR
Specs
Style Pistol
Air Line Connection 3/8"NPT; 1/2"NPT; Shim Installed
Nozzle Standard
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Compact Safety Air Gun with Nozzle, Extension Pipe and Chip Shield - VariBlast® - EXAIR
Specs
Style Pistol
Air Line Connection 1/8"NPT
Nozzle Standard; Extended Straight
View Details
Safety Air Gun - TurboBlast - EXAIR
Specs
Air Line Connection .75", 1", 1.25"
Nozzle Extended Straight
Features High Volume Flow
View Details