Prevost Ltd. Blow Guns 27102 ECRP

Description
Protective Screen Blowgun 1/4F 10bar
Request a Quote
Description
Protective Screen Blowgun 1/4F 10bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blow Guns - 1358845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blow Guns
1358845
Blow Guns 1358845
Protective Screen Blowgun 1/4F 10bar

Protective Screen Blowgun 1/4F 10bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 1358845
Product Name Blow Guns
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Safety Air Gun - TurboBlast - EXAIR
Specs
Air Line Connection .75", 1", 1.25"
Nozzle Extended Straight
Features High Volume Flow
View Details
Original Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details
High Thrust Jets - 7606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Line Connection 1/8"NPT; 1/8in
View Details