Prestolite Electric, Inc. MDA5909

Description
High Output Alternator, System Voltage: 48.0, Output: 40.0 A
Description
High Output Alternator, System Voltage: 48.0, Output: 40.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 48.0, Output: 40.0 A

High Output Alternator, System Voltage: 48.0, Output: 40.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number MDA5909
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG2-PR14-08M - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 3500 watts
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details