Prestolite Electric, Inc. A0018050AB

Description
High Output Alternator, System Voltage: 12.0, Output: 100.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 100.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 100.0 A

High Output Alternator, System Voltage: 12.0, Output: 100.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number A0018050AB
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Generator - sets - 10kW GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details