HDT Global Generator - sets 10kW GenSet

Description
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base with four heavy-duty rubber wheels and handle. It has a fuel consumption of 1.2 GPH at full load.
Description
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base with four heavy-duty rubber wheels and handle. It has a fuel consumption of 1.2 GPH at full load.

Suppliers

Company
Product
Description
Supplier Links
Generator - sets - 10kW GenSet - HDT Global
Solon, OH, USA
Generator - sets
10kW GenSet
Generator - sets 10kW GenSet
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base with four heavy-duty rubber wheels and handle. It has a fuel consumption of 1.2 GPH at full load.

This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base with four heavy-duty rubber wheels and handle. It has a fuel consumption of 1.2 GPH at full load.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electrical Power Generators
Product Number 10kW GenSet
Product Name Generator - sets
Fuel Type Diesel
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGX4800 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Generator - Trailer - 60kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details