Prestolite Electric, Inc. 8MR3005CA

Description
High Output Alternator, System Voltage: 24.0, Output: 35.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 35.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 35.0 A

High Output Alternator, System Voltage: 24.0, Output: 35.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8MR3005CA
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details