Prestolite Electric, Inc. 8MR2313U

Description
High Output Alternator, System Voltage: 12.0, Output: 105.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 105.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 105.0 A

High Output Alternator, System Voltage: 12.0, Output: 105.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 8MR2313U
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generators -  - Kohler Power Systems
Kohler Power Systems
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power; Remote Locations, Storm Recovery, Public Events
View Details
Century 45.0 BEDA - 50 Hz (3 Phase) - Century 45.0 BEDA - 50 Hz (3 Phase) - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 45000 watts
View Details
Generator - Dual 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details